onsemi Common Mode Filter, 6R, 2.9Pf, Xdfn16; Emi Filter Type Onsemi EMI8143MUTAG

Description
COMMON MODE FILTER, 6R, 2.9PF, XDFN16; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 6R, 2.9PF, XDFN16; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 6R, 2.9Pf, Xdfn16; Emi Filter Type Onsemi - 14AC3817 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 6R, 2.9Pf, Xdfn16; Emi Filter Type Onsemi
14AC3817
Common Mode Filter, 6R, 2.9Pf, Xdfn16; Emi Filter Type Onsemi 14AC3817
COMMON MODE FILTER, 6R, 2.9PF, XDFN16; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE FILTER, 6R, 2.9PF, XDFN16; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 14AC3817
Product Name Common Mode Filter, 6R, 2.9Pf, Xdfn16; Emi Filter Type Onsemi
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7432AEUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details