onsemi DFN Inductor and Choke EMI8142MUTAG

Description
Common Mode Filter, 10-Term, -40 to 85°C, DFN, Data Line Product overview: EMI8142MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, DFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8142MUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Filter, 10-Term, -40 to 85°C, DFN, Data Line Product overview: EMI8142MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, DFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8142MUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DFN Inductor and Choke - 839-EMI8142MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN Inductor and Choke
839-EMI8142MUTAG
DFN Inductor and Choke 839-EMI8142MUTAG
Common Mode Filter, 10-Term, -40 to 85°C, DFN, Data Line Product overview: EMI8142MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, DFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8142MUTAG can be used for catalog matching and distributor lookup.

Common Mode Filter, 10-Term, -40 to 85°C, DFN, Data Line Product overview: EMI8142MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, DFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8142MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - EMI8142MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8142MUTAGOSTR-ND
Common Mode Chokes EMI8142MUTAGOSTR-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - EMI8142MUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8142MUTAGOSDKR-ND
Common Mode Chokes EMI8142MUTAGOSDKR-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - EMI8142MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8142MUTAGOSCT-ND
Common Mode Chokes EMI8142MUTAGOSCT-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - EMI8142MUTAG - 1036335-EMI8142MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - EMI8142MUTAG
1036335-EMI8142MUTAG
Common Mode Chokes - EMI8142MUTAG 1036335-EMI8142MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1036335-EMI8142MUTAG Packaging: Reel - TR Features: ESD Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 4 DC Resistance (DCR) (Max): 6 Ohm (Typ) Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 10-XFDFN Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1036335-EMI8142MUTAG
Packaging: Reel - TR
Features: ESD
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 6 Ohm (Typ)
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 10-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-EMI8142MUTAG EMI8142MUTAGOSTR-ND 1036335-EMI8142MUTAG
Product Name DFN Inductor and Choke Common Mode Chokes Common Mode Chokes - EMI8142MUTAG
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details