onsemi Common Mode Filter, Esd, 0.1A, Xdfn; Emi Filter Type Onsemi EMI8142MUTAG

Description
COMMON MODE FILTER, ESD, 0.1A, XDFN; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:10Pins; Product Range:EMI814x Series; RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, ESD, 0.1A, XDFN; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:10Pins; Product Range:EMI814x Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Esd, 0.1A, Xdfn; Emi Filter Type Onsemi - 81Y9115 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Esd, 0.1A, Xdfn; Emi Filter Type Onsemi
81Y9115
Common Mode Filter, Esd, 0.1A, Xdfn; Emi Filter Type Onsemi 81Y9115
COMMON MODE FILTER, ESD, 0.1A, XDFN; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:10Pins; Product Range:EMI814x Series; RoHS Compliant: Yes

COMMON MODE FILTER, ESD, 0.1A, XDFN; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:10Pins; Product Range:EMI814x Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 81Y9115
Product Name Common Mode Filter, Esd, 0.1A, Xdfn; Emi Filter Type Onsemi
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QM28011TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Wi-Fi 6E Antenna Triplexer
Package Type Reel
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX7453CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Specs
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Applications Commercial; Communications; Industrial; Military
View Details