onsemi Common Mode Filter, 6R, Usb, Xdfn10; Emi Filter Type Onsemi EMI8132MUTAG

Description
COMMON MODE FILTER, 6R, USB, XDFN10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 6R, USB, XDFN10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 6R, Usb, Xdfn10; Emi Filter Type Onsemi - 13AC8608 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 6R, Usb, Xdfn10; Emi Filter Type Onsemi
13AC8608
Common Mode Filter, 6R, Usb, Xdfn10; Emi Filter Type Onsemi 13AC8608
COMMON MODE FILTER, 6R, USB, XDFN10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE FILTER, 6R, USB, XDFN10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:XDFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 13AC8608
Product Name Common Mode Filter, 6R, Usb, Xdfn10; Emi Filter Type Onsemi
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - CS5333-BZ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filtronetics, Inc.
Specs
Filter Category Quartz / Crystal Filter
Applications Commercial; Communications; Industrial; Military
Fc 16900 kHz
View Details