4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
Manufacturer: ON Semiconductor
Win Source Part Number: 1036334-EMI8132MUTAG
Packaging: Reel - TR
Features: ESD
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 6 Ohm (Typ)
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 10-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Common Mode Filter with ESD Protection 2Pair CMF for MIPI, 3000-REEL Product overview: EMI8132MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8132MUTAG can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | EMI8132MUTAGOSTR-ND | 1036334-EMI8132MUTAG | 839-EMI8132MUTAG |
| Product Name | Common Mode Chokes | Common Mode Chokes - EMI8132MUTAG | Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke |