onsemi Common Mode Chokes EMI8042MUTAG

Description
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - EMI8042MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8042MUTAGOSCT-ND
Common Mode Chokes EMI8042MUTAGOSCT-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - EMI8042MUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8042MUTAGOSDKR-ND
Common Mode Chokes EMI8042MUTAGOSDKR-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - EMI8042MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8042MUTAGOSTR-ND
Common Mode Chokes EMI8042MUTAGOSTR-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
750MHz Inductor and Choke - 839-EMI8042MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHz Inductor and Choke
839-EMI8042MUTAG
750MHz Inductor and Choke 839-EMI8042MUTAG
Common Mode Filter with ESD Protection ≥750MHz CM Stop Band Attenuation for HDMI Interfaces Two Pair EMI Filter - Consumer Qualified, 3000-REEL Product overview: EMI8042MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MHz, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8042MUTAG can be used for catalog matching and distributor lookup.

Common Mode Filter with ESD Protection ≥750MHz CM Stop Band Attenuation for HDMI Interfaces Two Pair EMI Filter - Consumer Qualified, 3000-REEL Product overview: EMI8042MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MHz, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8042MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - EMI8042MUTAG
801556-EMI8042MUTAG
Common Mode Chokes - EMI8042MUTAG 801556-EMI8042MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 801556-EMI8042MUTAG Packaging: Reel Mounting Style: SMD Features: ESD Filter Type: Signal Line Number of Lines: 4 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) Manufacturer Package: 10-XFDFN Height (Maximum): 0.020" (0.50mm) Current Rating (Maximum): 100mA DC Resistance (DCR) (Maximum): 6Ohm (Typ) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 801556-EMI8042MUTAG
Packaging: Reel
Mounting Style: SMD
Features: ESD
Filter Type: Signal Line
Number of Lines: 4
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm)
Manufacturer Package: 10-XFDFN
Height (Maximum): 0.020" (0.50mm)
Current Rating (Maximum): 100mA
DC Resistance (DCR) (Maximum): 6Ohm (Typ)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number EMI8042MUTAGOSCT-ND 839-EMI8042MUTAG 801556-EMI8042MUTAG
Product Name Common Mode Chokes 750MHz Inductor and Choke Common Mode Chokes - EMI8042MUTAG
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details