4 Line Common Mode Choke Surface Mount 32 Ohms @ 100MHz 100mA DCR 5Ohm
Manufacturer: ON Semiconductor
Win Source Part Number: 1171938-EMI4192MTTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
4-Line EMI/RFI Filter, 100mA, 0.8pF, 5R DCR, WDFN10 Product overview: EMI4192MTTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 0.8pF. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100mA, 0.8pF, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4192MTTAG can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | EMI4192MTTAGOSTR-ND | 1171938-EMI4192MTTAG | 839-EMI4192MTTAG |
| Product Name | Common Mode Chokes | Common Mode Chokes - EMI4192MTTAG | 100mA 0.8pF Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke | ||
| DCR | 5 ohms |