onsemi Common Mode Chokes EMI4184MUTAG

Description
8 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Request a Quote Datasheet
Description
8 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - EMI4184MUTAG-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI4184MUTAG-ND
Common Mode Chokes EMI4184MUTAG-ND
8 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)

8 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - EMI4184MUTAG
918054-EMI4184MUTAG
Common Mode Chokes - EMI4184MUTAG 918054-EMI4184MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 918054-EMI4184MUTAG Series: EMI41 Operating Temperature Range: -40°C ~ 85°C Features: 8 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ) Package: Reel - TR Package: 20-UFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: EMI4184 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 918054-EMI4184MUTAG
Series: EMI41
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Package: Reel - TR
Package: 20-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EMI4184
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet
Inductor and Choke - 839-EMI4184MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-EMI4184MUTAG
Inductor and Choke 839-EMI4184MUTAG
EMI Common Mode Filter with ESD Protection, UDFN20 5X2, 0.5P, 3000-REEL Product overview: EMI4184MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4184MUTAG can be used for catalog matching and distributor lookup.

EMI Common Mode Filter with ESD Protection, UDFN20 5X2, 0.5P, 3000-REEL Product overview: EMI4184MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4184MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number EMI4184MUTAG-ND 918054-EMI4184MUTAG 839-EMI4184MUTAG
Product Name Common Mode Chokes Common Mode Chokes - EMI4184MUTAG Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details