Manufacturer: ON Semiconductor
Win Source Part Number: 1171937-EMI4183MUTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
CMC 100MA 6LN SMD ESD Product overview: EMI4183MUTAG from Fairchild (onsemi) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI4183MUTAG can be used for catalog matching and distributor lookup.
6 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1171937-EMI4183MUTAG | 839-EMI4183MUTAG | EMI4183MUTAG-ND |
| Product Name | Common Mode Chokes - EMI4183MUTAG | SMD 100MA Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Packing Method | Bulk | Tape Reel | |
| Standards and Certifications | RoHS |