2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Common Mode EMI Filter, 2-Line, ESD Protection, WDFN8 Product overview: EMI2124MTTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI2124MTTAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 918051-EMI2124MTTAG
Series: EMI21
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Package: Reel - TR
Package: 8-WFDFN
Mounting: Surface Mount
Family Name: EMI2124
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: EMI2124MTTAGOSDKR, EMI2124MTTAGOSTR, EMI2124MTTAG-ND, EMI2124MTTAGOSCT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | EMI2124MTTAGOSDKR-ND | 839-EMI2124MTTAG | 918051-EMI2124MTTAG |
| Product Name | Common Mode Chokes | Inductor and Choke | Common Mode Chokes - EMI2124MTTAG |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | RF Choke |