2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
3-Line EMI/RFI Filter, 1.3pF, 100mA, Bidirectional, WDFN8 Product overview: EMI2121MTTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3pF, 100mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.3pF, 100mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI2121MTTAG can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | EMI2121MTTAGOSCT-ND | 839-EMI2121MTTAG |
| Product Name | Common Mode Chokes | 1.3pF 100mA Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 8 ohms |