onsemi Common Mode Filter/esd Protection, Wdfn8; Emi Filter Type Onsemi EMI2121MTTAG

Description
COMMON MODE FILTER/ESD PROTECTION, WDFN8; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:WDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER/ESD PROTECTION, WDFN8; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:WDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter/esd Protection, Wdfn8; Emi Filter Type Onsemi - 97Y9198 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter/esd Protection, Wdfn8; Emi Filter Type Onsemi
97Y9198
Common Mode Filter/esd Protection, Wdfn8; Emi Filter Type Onsemi 97Y9198
COMMON MODE FILTER/ESD PROTECTION, WDFN8; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:WDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

COMMON MODE FILTER/ESD PROTECTION, WDFN8; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:WDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Emi Common Mode Filter With Esd Protection / Reel Onsemi - 65T1223 - Newark, An Avnet Company
Chicago, IL, United States
Emi Common Mode Filter With Esd Protection / Reel Onsemi
65T1223
Emi Common Mode Filter With Esd Protection / Reel Onsemi 65T1223
EMI Common Mode Filter with ESD Protection / REEL

EMI Common Mode Filter with ESD Protection / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 97Y9198 65T1223
Product Name Common Mode Filter/esd Protection, Wdfn8; Emi Filter Type Onsemi Emi Common Mode Filter With Esd Protection / Reel Onsemi
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43891VC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; Digital, FIR
View Details
 - AFS418S3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 418000 kHz
View Details
2 suppliers