MOSFET 2N-CH 24V 6A EMH8 Product overview: EMH2412 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-EMH2412 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 080991-EMH2412
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-EMH
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 6A
Max Gate Charge: 6.3nC @ 4.5V
Maximum Rds On at Id,Vgs: 27 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-EMH2412 | 080991-EMH2412 |
| Product Name | 24V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH2412 |
| PD | 1400 milliwatts | 1400 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |
| Package Type | Reel - TR | SOT3; 8-EMH |