Small Signal Field-Effect Transistor
MOSFET 2N-CH 30V 4A 8EMH
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | EMH2409-TL-H | EMH2409-TL-H |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SMD8 |