onsemi 20V 6A MOSFET Transistor EMH2407-S-TL-H

Description
Trans MOSFET N-CH Si 20V 6A 8-Pin SOT-383FL T/R Product overview: EMH2407-S-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH2407-S-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 20V 6A 8-Pin SOT-383FL T/R Product overview: EMH2407-S-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH2407-S-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 6A MOSFET Transistor - 278-EMH2407-S-TL-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 6A MOSFET Transistor
278-EMH2407-S-TL-H
20V 6A MOSFET Transistor 278-EMH2407-S-TL-H
Trans MOSFET N-CH Si 20V 6A 8-Pin SOT-383FL T/R Product overview: EMH2407-S-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH2407-S-TL-H can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 20V 6A 8-Pin SOT-383FL T/R Product overview: EMH2407-S-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH2407-S-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - EMH2407-S-TL-H - 738076-EMH2407-S-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - EMH2407-S-TL-H
738076-EMH2407-S-TL-H
FETs - Arrays - EMH2407-S-TL-H 738076-EMH2407-S-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 738076-EMH2407-S-TL- H Packaging: Tape and Reel Mounting Style: SMD Categories: Discrete Semiconductor Products Supplier Device Package: 8-EMH Status: Obsolete Manufacturer Package: 8-SMD, Flat Lead Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 738076-EMH2407-S-TL-H
Packaging: Tape and Reel
Mounting Style: SMD
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-EMH
Status: Obsolete
Manufacturer Package: 8-SMD, Flat Lead
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
MOSFET 2N-CH 20V 6A EMH8 - 598-EMH2407-S-TL-H - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 6A EMH8
598-EMH2407-S-TL-H
MOSFET 2N-CH 20V 6A EMH8 598-EMH2407-S-TL-H
MOSFET 2N-CH 20V 6A EMH8

MOSFET 2N-CH 20V 6A EMH8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-EMH2407-S-TL-H 738076-EMH2407-S-TL-H 598-EMH2407-S-TL-H
Product Name 20V 6A MOSFET Transistor FETs - Arrays - EMH2407-S-TL-H MOSFET 2N-CH 20V 6A EMH8
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1400 milliwatts 1300 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data