onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1402-TL-E EMH1402-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057208-EMH1402-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.5 W Resistance: 28 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): DMG4800LSD-13; NTHS4166NT1G; FDN537N; NTMS4706NR2G; SI7326DN-T1-E3; SI7326DN-T1-GE3; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 6 A Drain to Source Resistance: 28 mΩ
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057208-EMH1402-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.5 W Resistance: 28 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): DMG4800LSD-13; NTHS4166NT1G; FDN537N; NTMS4706NR2G; SI7326DN-T1-E3; SI7326DN-T1-GE3; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 6 A Drain to Source Resistance: 28 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1402-TL-E - 1057208-EMH1402-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1402-TL-E
1057208-EMH1402-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1402-TL-E 1057208-EMH1402-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057208-EMH1402-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.5 W Resistance: 28 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): DMG4800LSD-13; NTHS4166NT1G; FDN537N; NTMS4706NR2G; SI7326DN-T1-E3; SI7326DN-T1-GE3; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 6 A Drain to Source Resistance: 28 mΩ

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057208-EMH1402-TL-E
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 1.5 W
Resistance: 28 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): DMG4800LSD-13; NTHS4166NT1G; FDN537N; NTMS4706NR2G; SI7326DN-T1-E3; SI7326DN-T1-GE3;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 6 A
Drain to Source Resistance: 28 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1057208-EMH1402-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1402-TL-E
rDS(on) 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 999491-CSD97395Q4MT - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
Single FETs, MOSFETs - BUK7107-55AIE,118-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers