EMC3DXV5 - Complementary Bipolar Digital Transistor (BRT)
Manufacturer: ON Semiconductor
Win Source Part Number: 1036317-EMC3DXV5T1G
Packaging: Reel - TR
Voltage Rating: 50V
Current Rating: 100mA
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-553
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS BRT NPN/PNP DL 50V SOT-553
Bipolar Transistors - Pre-Biased 50V Dual Common Base Collector NPN & PNP
BRT TRANSISTOR, PNP/NPN, 50V, 100MA, 10K/10KOHM, SOT-553; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm RoHS Compliant: Yes
TRANSISTOR, AEC-Q101, NPN/PNP, SOT-553; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | EMC3DXV5T1G | 1036317-EMC3DXV5T1G | EMC3DXV5T1G | EMC3DXV5T1G | 41K9757 | 14AC3811 |
| Product Name | TRANSISTORS - Transistors - Special Purpose - EMC3DXV5T1G | Discrete Semiconductor Products - Transistors - Special Purpose | Bipolar Transistors - Pre-Biased | Brt Transistor, Pnp/npn, 50V, 100Ma, 10K/10Kohm, Sot-553; Digital Transistor Polarity Onsemi | Transistor, Aec-Q101, Npn/pnp, Sot-553; Digital Transistor Polarity Onsemi | |
| Package Type | SOT-5X3-EUT-CPR | SOT3; SOT-553 | SOT-553 | TO-3 | TO-3 |