onsemi Dual 2.5V MOSFET Transistor EFC6617R-A-TF

Description
MOSFET N-CH DUAL 2.5V 6CSP Product overview: EFC6617R-A-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6617R-A-TF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH DUAL 2.5V 6CSP Product overview: EFC6617R-A-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6617R-A-TF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2.5V MOSFET Transistor - 289-EFC6617R-A-TF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.5V MOSFET Transistor
289-EFC6617R-A-TF
Dual 2.5V MOSFET Transistor 289-EFC6617R-A-TF
MOSFET N-CH DUAL 2.5V 6CSP Product overview: EFC6617R-A-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6617R-A-TF can be used for catalog matching and distributor lookup.

MOSFET N-CH DUAL 2.5V 6CSP Product overview: EFC6617R-A-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6617R-A-TF can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - EFC6617R-A-TF - 800513-EFC6617R-A-TF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - EFC6617R-A-TF
800513-EFC6617R-A-TF
FETs - Arrays - EFC6617R-A-TF 800513-EFC6617R-A-TF
Manufacturer: ON Semiconductor Win Source Part Number: 800513-EFC6617R-A-TF Packaging: Reel Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 800513-EFC6617R-A-TF
Packaging: Reel
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC6617R-A-TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC6617R-A-TF
MOSFET N-CH DUAL 2.5V 6CSP

MOSFET N-CH DUAL 2.5V 6CSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-EFC6617R-A-TF 800513-EFC6617R-A-TF EFC6617R-A-TF
Product Name Dual 2.5V MOSFET Transistor FETs - Arrays - EFC6617R-A-TF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details