onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC6601R-A-TR

Description
MOSFET 2N-CH EFCP2718
Datasheet
Description
MOSFET 2N-CH EFCP2718
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC6601R-A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC6601R-A-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC6601R-A-TR
MOSFET 2N-CH EFCP2718

MOSFET 2N-CH EFCP2718

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH+NCH 2.5V DRIVE SERIES

MOSFET NCH+NCH 2.5V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number EFC6601R-A-TR EFC6601R-A-TR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-XFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1182855-AUIRF3805L - Win Source Electronics
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details