onsemi N-Channel Dual 30 V 19A MOSFET Transistor EFC4C012NLTDG

Description
Dual N-Channel Power MOSFET for 3-Cells Lithium-ion Battery Protection, 30 V, 19A, 6.5 mΩ, 5000-REEL Product overview: EFC4C012NLTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, 19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4C012NLTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET for 3-Cells Lithium-ion Battery Protection, 30 V, 19A, 6.5 mΩ, 5000-REEL Product overview: EFC4C012NLTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, 19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4C012NLTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 30 V 19A MOSFET Transistor
289-EFC4C012NLTDG
N-Channel Dual 30 V 19A MOSFET Transistor 289-EFC4C012NLTDG
Dual N-Channel Power MOSFET for 3-Cells Lithium-ion Battery Protection, 30 V, 19A, 6.5 mΩ, 5000-REEL Product overview: EFC4C012NLTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, 19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4C012NLTDG can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET for 3-Cells Lithium-ion Battery Protection, 30 V, 19A, 6.5 mΩ, 5000-REEL Product overview: EFC4C012NLTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, 19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4C012NLTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324326-EFC4C012NLTDG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324326-EFC4C012NLTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324326-EFC4C012NLTDG
Manufacturer: onsemi Win Source Part Number: 1324326-EFC4C012NLTD G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Vgs(th) (Max) @ Id: 2.2V @ 1mA Power - Max: 2.5W Supplier Device Package: 6-WLCSP (3.5x1.9) Gate Charge (Qg) (Max) @ Vgs: 18nC @ 4.5V Temperature Range - Operating: 150°C (TJ) Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-EFC4C012NLTDGDKR ,488-EFC4C012NLTDGCT ,EFC4C012NLTDG-ND,48 8-EFC4C012NLTDGTR Base Product Number: EFC4C012 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324326-EFC4C012NLTDG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power - Max: 2.5W
Supplier Device Package: 6-WLCSP (3.5x1.9)
Gate Charge (Qg) (Max) @ Vgs: 18nC @ 4.5V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-EFC4C012NLTDGDKR,488-EFC4C012NLTDGCT,EFC4C012NLTDG-ND,488-EFC4C012NLTDGTR
Base Product Number: EFC4C012
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 30V 30A WLCSP6 DUAL N-CHAN

MOSFET NCH 30V 30A WLCSP6 DUAL N-CHAN

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4C012NLTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4C012NLTDG
MOSFET 2N-CH 30V 30A 6WLCSP

MOSFET 2N-CH 30V 30A 6WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-EFC4C012NLTDG 1324326-EFC4C012NLTDG EFC4C012NLTDG EFC4C012NLTDG
Product Name N-Channel Dual 30 V 19A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data