onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8657 ECH8657

Description
Manufacturer: ON Semiconductor Win Source Part Number: 080875-ECH8657 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 35V Continuous Drain Current at 25°C: 4.5A Max Gate Charge: 4.5nC @ 10V Max Input Capacitance: 230pF @ 20V Maximum Rds On at Id,Vgs: 59 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 080875-ECH8657 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 35V Continuous Drain Current at 25°C: 4.5A Max Gate Charge: 4.5nC @ 10V Max Input Capacitance: 230pF @ 20V Maximum Rds On at Id,Vgs: 59 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8657 - 080875-ECH8657 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8657
080875-ECH8657
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8657 080875-ECH8657
Manufacturer: ON Semiconductor Win Source Part Number: 080875-ECH8657 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 35V Continuous Drain Current at 25°C: 4.5A Max Gate Charge: 4.5nC @ 10V Max Input Capacitance: 230pF @ 20V Maximum Rds On at Id,Vgs: 59 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 080875-ECH8657
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 4.5A
Max Gate Charge: 4.5nC @ 10V
Max Input Capacitance: 230pF @ 20V
Maximum Rds On at Id,Vgs: 59 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
35V 4.5A MOSFET Transistor
285-ECH8657
35V 4.5A MOSFET Transistor 285-ECH8657
MOSFET 2N-CH 35V 4.5A ECH8 Product overview: ECH8657 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ECH8657 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 35V 4.5A ECH8 Product overview: ECH8657 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ECH8657 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 080875-ECH8657 285-ECH8657
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8657 35V 4.5A MOSFET Transistor
Polarity N-Channel
V(BR)DSS 35 volts
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data