onsemi 20V 7.5A MOSFET Transistor ECH8649

Description
MOSFET 2N-CH 20V 7.5A ECH8 Product overview: ECH8649 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ECH8649 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 7.5A ECH8 Product overview: ECH8649 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ECH8649 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7.5A MOSFET Transistor
285-ECH8649
20V 7.5A MOSFET Transistor 285-ECH8649
MOSFET 2N-CH 20V 7.5A ECH8 Product overview: ECH8649 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ECH8649 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 7.5A ECH8 Product overview: ECH8649 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ECH8649 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8649 - 080872-ECH8649 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8649
080872-ECH8649
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8649 080872-ECH8649
Manufacturer: ON Semiconductor Win Source Part Number: 080872-ECH8649 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.5A Max Gate Charge: 10.8nC @ 4.5V Max Input Capacitance: 1060pF @ 10V Maximum Rds On at Id,Vgs: 17 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 080872-ECH8649
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A
Max Gate Charge: 10.8nC @ 4.5V
Max Input Capacitance: 1060pF @ 10V
Maximum Rds On at Id,Vgs: 17 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-ECH8649 080872-ECH8649
Product Name 20V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8649
PD 1500 milliwatts 1500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Reel - TR SOT3; 8-ECH
Unlock Full Specs
to access all available technical data