Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978945-ECH8620-TL-E
Packaging: Digi-Reel®
Termination: SMD/SMT
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Input Capacitance: 650 pF
Power Dissipation: 1.5 W
Resistance: 260 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 1.3 W
Continuous Drain Current (ID): 1.5 A
Drain to Source Resistance: 260 mΩ
Rds On Max: 260 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 978945-ECH8620-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8620-TL-E |
| rDS(on) | 0.2600 ohms |