onsemi N-Channel Dual 24V 8A MOSFET Transistor ECH8601M-TL-H

Description
N-Channel Power MOSFET, 24V, 8A, 23mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8601M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8601M-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 24V, 8A, 23mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8601M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8601M-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 24V 8A MOSFET Transistor
289-ECH8601M-TL-H
N-Channel Dual 24V 8A MOSFET Transistor 289-ECH8601M-TL-H
N-Channel Power MOSFET, 24V, 8A, 23mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8601M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8601M-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 24V, 8A, 23mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8601M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8601M-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601M-TL-H - 121871-ECH8601M-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601M-TL-H
121871-ECH8601M-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601M-TL-H 121871-ECH8601M-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 121871-ECH8601M-TL-H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 23 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 121871-ECH8601M-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 7.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 23 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8601M-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8601M-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8601M-TL-H
MOSFET 2N-CH 24V 8A 8ECH

MOSFET 2N-CH 24V 8A 8ECH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-ECH8601M-TL-H 121871-ECH8601M-TL-H ECH8601M-TL-H
Product Name N-Channel Dual 24V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8601M-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFP4004 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details