onsemi TRANSISTORS - Transistors (BJT) - Arrays - ECH8502-TL-H ECH8502-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035771-ECH8502-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 290MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V, 50V Max Vce (sat): 120mV @ 125mA, 2.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035771-ECH8502-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 290MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V, 50V Max Vce (sat): 120mV @ 125mA, 2.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ECH8502-TL-H - 1035771-ECH8502-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ECH8502-TL-H
1035771-ECH8502-TL-H
TRANSISTORS - Transistors (BJT) - Arrays - ECH8502-TL-H 1035771-ECH8502-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1035771-ECH8502-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 290MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V, 50V Max Vce (sat): 120mV @ 125mA, 2.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1035771-ECH8502-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 290MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V, 50V
Max Vce (sat): 120mV @ 125mA, 2.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1035771-ECH8502-TL-H
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ECH8502-TL-H
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX9374AESA - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVDS
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details