onsemi Discrete Semiconductor Products ECH8411-TL-E

Description
N-Channel Silicon MOSFET
Request a Quote Datasheet
Description
N-Channel Silicon MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ECH8411-TL-E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET

N-Channel Silicon MOSFET

Supplier's Site
Discrete Semiconductor Products - 100565-ECH8411-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
100565-ECH8411-TL-E
Discrete Semiconductor Products 100565-ECH8411-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 100565-ECH8411-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SMD, Flat Lead Manufacturer Device Package: 8-ECH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 9A (Ta) Rds On (Max) @ Id, Vgs: 16 mOhm @ 4A, 4V Gate Charge (Qg) @ Vgs: 21nC @ 4V Input Capacitance (Ciss) @ Vds: 1740pF @ 10V Power - Max: 1.4W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 100565-ECH8411-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SMD, Flat Lead
Manufacturer Device Package: 8-ECH
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 9A (Ta)
Rds On (Max) @ Id, Vgs: 16 mOhm @ 4A, 4V
Gate Charge (Qg) @ Vgs: 21nC @ 4V
Input Capacitance (Ciss) @ Vds: 1740pF @ 10V
Power - Max: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8411-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8411-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8411-TL-E
MOSFET N-CH 20V 9A 8ECH

MOSFET N-CH 20V 9A 8ECH

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ECH8411-TL-E 100565-ECH8411-TL-E ECH8411-TL-E
Product Name Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data