onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8320-TL-H ECH8320-TL-H

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1170627-ECH8320-TL-H Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1170627-ECH8320-TL-H Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8320-TL-H - 1170627-ECH8320-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8320-TL-H
1170627-ECH8320-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8320-TL-H 1170627-ECH8320-TL-H
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1170627-ECH8320-TL-H Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1170627-ECH8320-TL-H
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
20V 9.5A MOSFET Transistor
278-ECH8320-TL-H
20V 9.5A MOSFET Transistor 278-ECH8320-TL-H
MOSFET P-CH 20V 9.5A SOT28FL Product overview: ECH8320-TL-H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8320-TL-H can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 9.5A SOT28FL Product overview: ECH8320-TL-H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8320-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8320-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8320-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8320-TL-H
MOSFET P-CH 20V 9.5A 8ECH

MOSFET P-CH 20V 9.5A 8ECH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1170627-ECH8320-TL-H 278-ECH8320-TL-H ECH8320-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8320-TL-H 20V 9.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Bulk 8-SMD, Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
20V 5.4A MOSFET Transistor - 278-AUIRF7207QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers