Manufacturer: ON Semiconductor
Win Source Part Number: 917764-ECH8308-P-TL-
Features: - - - Surface Mount 8-ECH
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ECH8308
Categories: Discrete Semiconductor Products
Case / Package: 8-ECH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CH 12V 10A ECH8 Product overview: ECH8308-P-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8308-P-TL-H can be used for catalog matching and distributor lookup.
MOSFET P-CH 12V 10A ECH8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 917764-ECH8308-P-TL-H | 278-ECH8308-P-TL-H | ECH8308-P-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8308-P-TL-H | 12V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; 8-ECH | Tape & Reel (TR) | 8-SMD, Flat Lead |