onsemi Discrete Semiconductor Products ECH8304-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 102204-ECH8304-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SMD, Flat Lead Manufacturer Device Package: 8-ECH FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Rds On (Max) @ Id, Vgs: 16 mOhm @ 4.5A, 4.5V Gate Charge (Qg) @ Vgs: 33nC @ 4.5V Input Capacitance (Ciss) @ Vds: 3180pF @ 6V Power - Max: 1.6W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 102204-ECH8304-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SMD, Flat Lead Manufacturer Device Package: 8-ECH FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Rds On (Max) @ Id, Vgs: 16 mOhm @ 4.5A, 4.5V Gate Charge (Qg) @ Vgs: 33nC @ 4.5V Input Capacitance (Ciss) @ Vds: 3180pF @ 6V Power - Max: 1.6W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 102204-ECH8304-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
102204-ECH8304-TL-E
Discrete Semiconductor Products 102204-ECH8304-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 102204-ECH8304-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SMD, Flat Lead Manufacturer Device Package: 8-ECH FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Rds On (Max) @ Id, Vgs: 16 mOhm @ 4.5A, 4.5V Gate Charge (Qg) @ Vgs: 33nC @ 4.5V Input Capacitance (Ciss) @ Vds: 3180pF @ 6V Power - Max: 1.6W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 102204-ECH8304-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SMD, Flat Lead
Manufacturer Device Package: 8-ECH
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta)
Rds On (Max) @ Id, Vgs: 16 mOhm @ 4.5A, 4.5V
Gate Charge (Qg) @ Vgs: 33nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 3180pF @ 6V
Power - Max: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 102204-ECH8304-TL-E
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data