onsemi Discrete Semiconductor Products EC4407KF-TR

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 015139-EC4407KF-TR Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 4-XFDFN Manufacturer Device Package: 0503 (1308 Metric) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta) Rds On (Max) @ Id, Vgs: 224 mOhm @ 600mA, 4V Gate Charge (Qg) @ Vgs: 4.5nC @ 10V Input Capacitance (Ciss) @ Vds: 100pF @ 10V Power - Max: 400mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 015139-EC4407KF-TR Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 4-XFDFN Manufacturer Device Package: 0503 (1308 Metric) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta) Rds On (Max) @ Id, Vgs: 224 mOhm @ 600mA, 4V Gate Charge (Qg) @ Vgs: 4.5nC @ 10V Input Capacitance (Ciss) @ Vds: 100pF @ 10V Power - Max: 400mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 015139-EC4407KF-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
015139-EC4407KF-TR
Discrete Semiconductor Products 015139-EC4407KF-TR
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 015139-EC4407KF-TR Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 4-XFDFN Manufacturer Device Package: 0503 (1308 Metric) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta) Rds On (Max) @ Id, Vgs: 224 mOhm @ 600mA, 4V Gate Charge (Qg) @ Vgs: 4.5nC @ 10V Input Capacitance (Ciss) @ Vds: 100pF @ 10V Power - Max: 400mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 015139-EC4407KF-TR
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 4-XFDFN
Manufacturer Device Package: 0503 (1308 Metric)
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta)
Rds On (Max) @ Id, Vgs: 224 mOhm @ 600mA, 4V
Gate Charge (Qg) @ Vgs: 4.5nC @ 10V
Input Capacitance (Ciss) @ Vds: 100pF @ 10V
Power - Max: 400mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 015139-EC4407KF-TR
Product Name Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
FET, MOSFET Arrays - 448-AUIRFN8459TRDKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type 8-PowerTDFN
View Details
7 suppliers