onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards DUALASYMB12VGEVB

Description
NCP5386B, NCP5901B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
NCP5386B, NCP5901B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - DUALASYMB12VGEVB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DUALASYMB12VGEVB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards DUALASYMB12VGEVB-ND
NCP5386B, NCP5901B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

NCP5386B, NCP5901B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DUALASYMB12VGEVB - 790609-DUALASYMB12VGEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DUALASYMB12VGEVB
790609-DUALASYMB12VGEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DUALASYMB12VGEVB 790609-DUALASYMB12VGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790609-DUALASYMB12VG EVB Regulator Topology: Buck Voltage - Output: 0.8 V ~ 1.4 V Voltage - Input: 8 V ~ 19 V Main Purpose: DC/DC, Step Down Frequency - Switching: 330kHz Supplied Contents: Board(s) Output Current: 20A Utilized IC / Part: NCP5386B, NCP5901B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790609-DUALASYMB12VGEVB
Regulator Topology: Buck
Voltage - Output: 0.8 V ~ 1.4 V
Voltage - Input: 8 V ~ 19 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 330kHz
Supplied Contents: Board(s)
Output Current: 20A
Utilized IC / Part: NCP5386B, NCP5901B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number DUALASYMB12VGEVB-ND 790609-DUALASYMB12VGEVB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DUALASYMB12VGEVB
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products