Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
NPN Bipolar Digital Transistor (BRT)
NPN BJT 50V 100mA SOT-723 Digital Transistor Product overview: DTC144TM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144TM3T5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1131041-DTC144TM3T5G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 260 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 5mA, 10V
Package / Case: SOT-723
Supplier Device Package: SOT-723
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: DTC144TM3T5GOSTR,DTC
Base Product Number: DTC144
BRT TRANSISTOR, 50V, 47KOHM, SOT-723-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 47KOHM, SOT-723-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
TRANS PREBIAS NPN 50V SOT723
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-DTC144TM3T5GDKR-ND | DTC144TM3T5G | 292-DTC144TM3T5G | 1131041-DTC144TM3T5G | 49X8816 | DTC144TM3T5G | DTC144TM3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 100mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Brt Transistor, 50V, 47Kohm, Sot-723-3; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |||
| Package Type | SOT-723 | SOT-723 3 LEAD | SOT3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |