Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
TRANS PREBIAS NPN 50V 0.1A SC75
TRANS PREBIAS NPN 50V 0.1A SC75
NPN Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTC144TET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC144TET1G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN 50V 0.1A SC75
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR
BRT TRANSISTOR, 50V, 47KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes
BRT TRANSISTOR, 50V, 47KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 488-DTC144TET1GTR-ND | 292-DTC144TET1G | DTC144TET1G | DTC144TET1G | DTC144TET1G | 49X8815 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SC-75, SOT-416 | SC-75 (SOT-416) 3 LEAD | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |