onsemi 50V 100mA Bipolar Transistor DTC143TM3T5G

Description
NPN BJT Transistor, 50V, 100mA, SOT-723, Tape & Reel Product overview: DTC143TM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143TM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 50V, 100mA, SOT-723, Tape & Reel Product overview: DTC143TM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143TM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA Bipolar Transistor
292-DTC143TM3T5G
50V 100mA Bipolar Transistor 292-DTC143TM3T5G
NPN BJT Transistor, 50V, 100mA, SOT-723, Tape & Reel Product overview: DTC143TM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143TM3T5G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 100mA, SOT-723, Tape & Reel Product overview: DTC143TM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143TM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143TM3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143TM3T5GOSCT-ND
Single, Pre-Biased Bipolar Transistors DTC143TM3T5GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143TM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143TM3T5GOSTR-ND
Single, Pre-Biased Bipolar Transistors DTC143TM3T5GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC143TM3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC143TM3T5GOSDKR-ND
Single, Pre-Biased Bipolar Transistors DTC143TM3T5GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
 - DTC143TM3T5G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143TM3T5G - 015039-DTC143TM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143TM3T5G
015039-DTC143TM3T5G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143TM3T5G 015039-DTC143TM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 015039-DTC143TM3T5G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-723 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 160 @ 5mA, 10V Maximum Power Dissipation: 260mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 015039-DTC143TM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-723
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 260mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC143TM3T5G
Bipolar Transistors - Pre-Biased DTC143TM3T5G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC143TM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC143TM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC143TM3T5G
TRANS PREBIAS NPN 50V SOT723

TRANS PREBIAS NPN 50V SOT723

Supplier's Site
Brt Transistor, Npn, 50V, Sot-723, Full Reel; Digital Transistor Polarity Onsemi - 45J0690 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, Npn, 50V, Sot-723, Full Reel; Digital Transistor Polarity Onsemi
45J0690
Brt Transistor, Npn, 50V, Sot-723, Full Reel; Digital Transistor Polarity Onsemi 45J0690
BRT TRANSISTOR, NPN, 50V, SOT-723, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

BRT TRANSISTOR, NPN, 50V, SOT-723, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi - 54AH8520 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi
54AH8520
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi 54AH8520
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 292-DTC143TM3T5G DTC143TM3T5GOSCT-ND DTC143TM3T5G 015039-DTC143TM3T5G DTC143TM3T5G DTC143TM3T5G 45J0690 54AH8520
Product Name 50V 100mA Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143TM3T5G Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, Npn, 50V, Sot-723, Full Reel; Digital Transistor Polarity Onsemi Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi
Polarity NPN NPN NPN NPN; NPN - Pre-Biased NPN
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 260 milliwatts
Unlock Full Specs
to access all available technical data