Trans Digital BJT NPN 50V 100mA 300mW 3-Pin SOT-416 T/R Product overview: DTC143EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 300mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143EET1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 108336-DTC143EET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 15 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
ON Semiconductor, DTC143EET1G
ON Semiconductor, DTC143EET1G
ON Semiconductor, DTC143EET1G
TRANS PREBIAS NPN 50V 0.1A SC75
TRANS PREBIAS NPN 50V 100MA SC75
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
BRT TRANSISTOR, 50V, 4.7K/4.7KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SC-75 RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7KOHM, SC-75; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 292-DTC143EET1G | 108336-DTC143EET1G | DTC143EET1GOSCT-ND | 1868990P | 1868990 | DTC143EET1G | DTC143EET1G | DTC143EET1G | 88H4628 | 49X8812 |
| Product Name | 50V 100mA 300mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC143EET1G | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 4.7K/4.7Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 4.7K/4.7Kohm, Sc-75; Digital Transistor Polarity Onsemi |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN | NPN - Pre-Biased; NPN | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||||
| PD | 200 milliwatts | |||||||||
| TJ | -55 C (-67 F) |