onsemi Single, Pre-Biased Bipolar Transistors DTC124XET1G

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC124XET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124XET1GOSCT-ND
Single, Pre-Biased Bipolar Transistors DTC124XET1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC124XET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124XET1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors DTC124XET1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC124XET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC124XET1GOSTR-ND
Single, Pre-Biased Bipolar Transistors DTC124XET1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124XET1G - 113852-DTC124XET1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124XET1G
113852-DTC124XET1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124XET1G 113852-DTC124XET1G
Manufacturer: ON Semiconductor Win Source Part Number: 113852-DTC124XET1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 113852-DTC124XET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50V 100mA Bipolar Transistor
292-DTC124XET1G
50V 100mA Bipolar Transistor 292-DTC124XET1G
NPN BJT Transistor, 50V, 100mA, SC-75 (SOT-416) Product overview: DTC124XET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC124XET1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 100mA, SC-75 (SOT-416) Product overview: DTC124XET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC124XET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC124XET1G
Bipolar Transistors - Pre-Biased DTC124XET1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC124XET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC124XET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC124XET1G
TRANS PREBIAS NPN 50V 0.1A SC75

TRANS PREBIAS NPN 50V 0.1A SC75

Supplier's Site
Brt Transistor, 50V, 22K/22Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi - 88H4627 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/22Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi
88H4627
Brt Transistor, 50V, 22K/22Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi 88H4627
BRT TRANSISTOR, 50V, 22K/22KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/22KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 22K/47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 49X8810 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
49X8810
Brt Transistor, 50V, 22K/47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 49X8810
BRT TRANSISTOR, 50V, 22K/47KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/47KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi - 54AH8519 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi
54AH8519
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi 54AH8519
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors
Product Number DTC124XET1GOSCT-ND 113852-DTC124XET1G 292-DTC124XET1G DTC124XET1G DTC124XET1G 88H4627 49X8810 54AH8519
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC124XET1G 50V 100mA Bipolar Transistor Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 22K/22Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 22K/47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi
Polarity NPN NPN; NPN - Pre-Biased NPN
Package Type SC-75, SOT-416 SOT3; SC-75, SOT-416 TO-3 TO-3 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data