onsemi OEM Parts - OEM Parts (C - E) - DTC124EXV3T1 DTC124EXV3T1

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056448-DTC124EXV3T1 Polarity: NPN Power Dissipation: 300 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 50 V hFE Min: 60 Continuous Collector Current: 100 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056448-DTC124EXV3T1 Polarity: NPN Power Dissipation: 300 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 50 V hFE Min: 60 Continuous Collector Current: 100 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DTC124EXV3T1 - 1056448-DTC124EXV3T1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DTC124EXV3T1
1056448-DTC124EXV3T1
OEM Parts - OEM Parts (C - E) - DTC124EXV3T1 1056448-DTC124EXV3T1
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056448-DTC124EXV3T1 Polarity: NPN Power Dissipation: 300 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 50 V hFE Min: 60 Continuous Collector Current: 100 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056448-DTC124EXV3T1
Polarity: NPN
Power Dissipation: 300 mW
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 50 V
hFE Min: 60
Continuous Collector Current: 100 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1056448-DTC124EXV3T1
Product Name OEM Parts - OEM Parts (C - E) - DTC124EXV3T1
Unlock Full Specs
to access all available technical data