onsemi Single, Pre-Biased Bipolar Transistors DTC123TET1G

Description
TRANS PREBIAS NPN 50V 0.1A SC75
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V 0.1A SC75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 488-DTC123TET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC123TET1GCT-ND
Single, Pre-Biased Bipolar Transistors 488-DTC123TET1GCT-ND
TRANS PREBIAS NPN 50V 0.1A SC75

TRANS PREBIAS NPN 50V 0.1A SC75

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTC123TET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC123TET1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-DTC123TET1GTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-DTC123TET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC123TET1GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-DTC123TET1GDKR-ND
TRANS PREBIAS NPN 50V 0.1A SC75

TRANS PREBIAS NPN 50V 0.1A SC75

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-DTC123TET1G
Bipolar Transistor 292-DTC123TET1G
NPN Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTC123TET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC123TET1G can be used for catalog matching and distributor lookup.

NPN Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTC123TET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC123TET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC123TET1G
Bipolar Transistors - Pre-Biased DTC123TET1G
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR

Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR

Buy Now Datasheet
Brt Transistor, 50V, 2.2Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 97W4985 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
97W4985
Brt Transistor, 50V, 2.2Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 97W4985
BRT TRANSISTOR, 50V, 2.2KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi - 54AH8518 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi
54AH8518
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi 54AH8518
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Brt Transistor, 50V, 2.2Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 49X8806 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
49X8806
Brt Transistor, 50V, 2.2Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 49X8806
BRT TRANSISTOR, 50V, 2.2KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC123TET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC123TET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC123TET1G
TRANS PREBIAS NPN 50V 0.1A SC75

TRANS PREBIAS NPN 50V 0.1A SC75

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 488-DTC123TET1GCT-ND 292-DTC123TET1G DTC123TET1G 97W4985 54AH8518 DTC123TET1G
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistor Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 2.2Kohm, Sc-75-3; Digital Transistor Polarity Onsemi Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SC-75, SOT-416 TO-3 TO-3 SC-75, SOT-416
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data