onsemi Bipolar Transistors DTC123JET1G

Description
onsemi DTC123JET1G Digital Transistor
Request a Quote Datasheet
Description
onsemi DTC123JET1G Digital Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8010096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8010096
Bipolar Transistors 8010096
onsemi DTC123JET1G Digital Transistor

onsemi DTC123JET1G Digital Transistor

Supplier's Site
Bipolar Transistors - 1632122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632122
Bipolar Transistors 1632122
onsemi DTC123JET1G Digital Transistor

onsemi DTC123JET1G Digital Transistor

Supplier's Site
Singapore, Singapore
50V 100mA Bipolar Transistor
292-DTC123JET1G
50V 100mA Bipolar Transistor 292-DTC123JET1G
NPN Digital Transistor 50V 100mA SOT-416 T/R Product overview: DTC123JET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC123JET1G can be used for catalog matching and distributor lookup.

NPN Digital Transistor 50V 100mA SOT-416 T/R Product overview: DTC123JET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC123JET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC123JET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC123JET1GOSCT-ND
Single, Pre-Biased Bipolar Transistors DTC123JET1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC123JET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC123JET1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors DTC123JET1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC123JET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC123JET1GOSTR-ND
Single, Pre-Biased Bipolar Transistors DTC123JET1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JET1G - 000824-DTC123JET1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JET1G
000824-DTC123JET1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JET1G 000824-DTC123JET1G
Manufacturer: ON Semiconductor Win Source Part Number: 000824-DTC123JET1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 000824-DTC123JET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC123JET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC123JET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC123JET1G
TRANS PREBIAS NPN 50V 0.1A SC75

TRANS PREBIAS NPN 50V 0.1A SC75

Supplier's Site
Brt Transistor, 50V, 47K/2.2Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi - 88H4624 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/2.2Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi
88H4624
Brt Transistor, 50V, 47K/2.2Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi 88H4624
BRT TRANSISTOR, 50V, 47K/2.2KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohmRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/2.2KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohmRoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 2.2K/47Kohm, Sc-75; Digital Transistor Polarity Onsemi - 49X8804 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/47Kohm, Sc-75; Digital Transistor Polarity Onsemi
49X8804
Brt Transistor, 50V, 2.2K/47Kohm, Sc-75; Digital Transistor Polarity Onsemi 49X8804
BRT TRANSISTOR, 50V, 2.2K/47KOHM, SC-75; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/47KOHM, SC-75; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Trans, Npn, 2.2K/47K, Sc-75-3; Digital Transistor Polarity Onsemi - 02AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 2.2K/47K, Sc-75-3; Digital Transistor Polarity Onsemi
02AC3583
Trans, Npn, 2.2K/47K, Sc-75-3; Digital Transistor Polarity Onsemi 02AC3583
TRANS, NPN, 2.2K/47K, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes

TRANS, NPN, 2.2K/47K, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC123JET1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC123JET1G
Single, Pre-Biased Bipolar Transistors DTC123JET1G
TRANS PREBIAS NPN 50V 100MA SC75

TRANS PREBIAS NPN 50V 100MA SC75

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC123JET1G
Bipolar Transistors - Pre-Biased DTC123JET1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 8010096 292-DTC123JET1G DTC123JET1GOSCT-ND 000824-DTC123JET1G DTC123JET1G 88H4624 49X8804 02AC3583 DTC123JET1G DTC123JET1G
Product Name Bipolar Transistors 50V 100mA Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC123JET1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 47K/2.2Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 2.2K/47Kohm, Sc-75; Digital Transistor Polarity Onsemi Trans, Npn, 2.2K/47K, Sc-75-3; Digital Transistor Polarity Onsemi Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN NPN; NPN - Pre-Biased NPN NPN - Pre-Biased; NPN
Package Type Sot-416 (sc-75) SC-75, SOT-416 SOT3; SC-75 TO-3 TO-3 TO-3 SC-75, SOT-416
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

20V 1A Bipolar Transistor - 276-BCP6925H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps
View Details
4 suppliers
Bipolar Transistors - 6697451P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BC846BW/DG/B3X-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers