onsemi Single, Pre-Biased Bipolar Transistors DTC115TET1G

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 488-DTC115TET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-DTC115TET1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-DTC115TET1GTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Brt Transistor, 50V, 100Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 49X8801 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 100Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
49X8801
Brt Transistor, 50V, 100Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 49X8801
BRT TRANSISTOR, 50V, 100KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 100KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 100Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 97W4983 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 100Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
97W4983
Brt Transistor, 50V, 100Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 97W4983
BRT TRANSISTOR, 50V, 100KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 100KOHM, SC-75-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC115TET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC115TET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC115TET1G
TRANS PREBIAS NPN 50V 0.1A SC75

TRANS PREBIAS NPN 50V 0.1A SC75

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 488-DTC115TET1GTR-ND 49X8801 DTC115TET1G
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 100Kohm, Sc-75-3; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SC-75, SOT-416 TO-3 SC-75, SOT-416
Transistor Type Brt Transistor, 50V, 100Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 2467585P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details