NPN Digital Transistor 50V 100mA SOT-416 Product overview: DTC114EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114EET1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Manufacturer: ON Semiconductor
Win Source Part Number: 014997-DTC114EET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Power Management
Digital Transistor NPN 10k 10k SC-75
Digital Transistor NPN 10k 10k SC-75
TRANS PREBIAS NPN 50V 0.1A SC75
TRANS PREBIAS NPN 50V 100MA SC75
BIAS RESISTOR TRANSISTOR, NPN, 50V; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; No. of Pins:3 RoHS Compliant: Yes
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, 10 kohm, 1, SOT-416 RoHS Compliant: Yes
BIAS RESISTOR TRANSISTOR, NPN, 50V, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN
35@5mA,10V 1 NPN - Pre Biased 200mW 100mA 50V 500nA SC-75(SOT-523) Digital Transistors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 292-DTC114EET1G | DTC114EET1GOSCT-ND | 014997-DTC114EET1G | 7916034P | 1454083 | DTC114EET1G | DTC114EET1G | 88H4616 | 94T3077 | 85W3132 | DTC114EET1G | DTC114EET1G |
| Product Name | 50V 100mA Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114EET1G | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Bias Resistor Transistor, Npn, 50V; Digital Transistor Polarity Onsemi | Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-416 Rohs Compliant Onsemi | Bias Resistor Transistor, Npn, 50V, Full Reel; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Triode/MOS Tube/Transistor >> Digital Transistors |
| Polarity | NPN | NPN | NPN; NPN - Pre-Biased | NPN | NPN | NPN - Pre-Biased; NPN | NPN | NPN | NPN | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||||||
| PD | 200 milliwatts | |||||||||||
| TJ | -55 C (-67 F) |