Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature - Junction: -55°C ~ 100°C
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |