onsemi 80V 100MA Diode and Rectifier DSE010-TR

Description
DIODE GEN PURP 80V 100MA Product overview: DSE010-TR from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSE010-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 80V 100MA Product overview: DSE010-TR from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSE010-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 280-DSE010-TR - ERSAELECTRONICS PTE. LTD.
Singapore
80V 100MA Diode and Rectifier
280-DSE010-TR
80V 100MA Diode and Rectifier 280-DSE010-TR
DIODE GEN PURP 80V 100MA Product overview: DSE010-TR from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSE010-TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA Product overview: DSE010-TR from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSE010-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DSE010-TR - 080809-DSE010-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSE010-TR
080809-DSE010-TR
Diodes, Rectifiers - Single - DSE010-TR 080809-DSE010-TR
Manufacturer: ON Semiconductor Win Source Part Number: 080809-DSE010-TR Packaging: Reel - TR Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 080809-DSE010-TR
Packaging: Reel - TR
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-DSE010-TR 080809-DSE010-TR
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Single - DSE010-TR
Package Reel - TR
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Diode Type Standard
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed switching diode - BAS316-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 80 volts
View Details
RF Diodes - BAR6406WH6327XTSA1 - 118927-BAR6406WH6327XTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Anode
Life Cycle Stage Active
Package PG-SOT323-3
View Details
5 suppliers