Inverter IC 1 Channel 3-State 20-PDIP
IC INVERTER 1CH 8-INP 20DIP Product overview: DM81LS96AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM81LS96AN can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1168014-DM81LS96AN
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Inverter IC 1 Channel 3-State 20-PDIP
Inverter IC 1 Channel 3-State 20-PDIP
IC INVERTER 1CH 8-INP 20DIP
IC INVERTER 1CH 8-INP 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM81LS96AN-ND | 705-DM81LS96AN | 1168014-DM81LS96AN | DM81LS96AN | DM81LS96AN | DM81LS96AN |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - DM81LS96AN | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Output Type | 3-State | |||||
| Inputs | 8 | 4 | 8 | |||
| Propagation Delay | 30 ns | 30 ns |