AND-OR-Invert Gate, S Series, 2-Func, 4-Input, TTL, PDIP14
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080551-DM74S51N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC GATE AND/OR/INVERT DUAL 14DIP Product overview: DM74S51N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-DM74S51N can be used for catalog matching and distributor lookup.
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-MDIP
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-DIP
IC GATE AND/OR/INVERT DUAL 14DIP
AND-OR-INVERT GATE
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74S51N | DM74S51N-ND | 080551-DM74S51N | 770-DM74S51N | DM74S51N | DM74S51N | DM74S51N |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - DM74S51N | Dual Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; OR | NOT; AND; OR | NOT; AND; OR; AND/OR/INVERT Gate | AND; OR GATE | AND; OR; AND/OR/INVERT Gate | NOT; AND | NOT; AND |
| Logic Family | TTL | ||||||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 14-PDIP | Other; DIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5.25V | 4.75V ~ 5.25V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended |