onsemi Flip Flops DM74S374N

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74S374N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74S374N-ND
Flip Flops DM74S374N-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74S374N
252469-DM74S374N
Logic - Logic - Flip Flops - DM74S374N 252469-DM74S374N
Manufacturer: ON Semiconductor Win Source Part Number: 252469-DM74S374N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Non-Inverted Current - Output High, Low: 6.5mA, 20mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 75MHz Manufacturer Package: 20-DIP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74S374 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Iq): 110mA

Manufacturer: ON Semiconductor
Win Source Part Number: 252469-DM74S374N
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 6.5mA, 20mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Clock Frequency: 75MHz
Manufacturer Package: 20-DIP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74S374
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Iq): 110mA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - DM74S374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74S374N
Integrated Circuits (ICs) - Logic - Flip Flops DM74S374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - DM74S374N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74S374N
Logic - Flip Flops DM74S374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - DM74S374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74S374N
Flip Flops DM74S374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - DM74S374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74S374N
Flip Flops DM74S374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74S374N-ND 252469-DM74S374N DM74S374N DM74S374N DM74S374N
Product Name Flip Flops Logic - Logic - Flip Flops - DM74S374N Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics Non-Inverted
Low-level Output Current (Sink) 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5962-9221804MRA - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74HCT377DB-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers