IC GATE OR 4CH 2-INP 14DIP Product overview: DM74S32N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S32N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1033636-DM74S32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
OR Gate, S Series, 4-Func, 2-Input, TTL, PDIP14
OR Gate IC 4 Channel 14-MDIP
OR Gate IC 4 Channel 14-DIP
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74S32N | 1033636-DM74S32N | DM74S32N | DM74S32N-ND | DM74S32N | DM74S32N | DM74S32N |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - DM74S32N | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9 ns | 9 ns | 9 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |