Manufacturer: ON Semiconductor
Win Source Part Number: 252468-DM74S30N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 1mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74S30
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
NAND Gate IC 1 Channel 14-MDIP
NAND Gate, S Series, 1-Func, 8-Input, TTL, PDIP14
IC GATE NAND 1CH 8-INP 14DIP
IC GATE NAND 1CH 8-INP 14DIP
NAND Gate IC 1 Channel 14-DIP
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 252468-DM74S30N | DM74S30N-ND | DM74S30N | DM74S30N | DM74S30N | DM74S30N |
| Product Name | Logic - Logic - Gates and Inverters - DM74S30N | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Inputs | 8 | 8 | 8 | |||
| Propagation Delay | 10 ns | 10 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |