onsemi Interface - Interface - Drivers, Receivers, Transceivers - DM74S241N DM74S241N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252457-DM74S241N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 74S241 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252457-DM74S241N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 74S241 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DM74S241N - 252457-DM74S241N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DM74S241N
252457-DM74S241N
Interface - Interface - Drivers, Receivers, Transceivers - DM74S241N 252457-DM74S241N
Manufacturer: ON Semiconductor Win Source Part Number: 252457-DM74S241N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 74S241 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252457-DM74S241N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 15mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-DIP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: 74S241
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Buffers, Drivers, Receivers, Transceivers - DM74S241N-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
DM74S241N-ND
Buffers, Drivers, Receivers, Transceivers DM74S241N-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element Output 20-PDIP

Buffer, Non-Inverting 2 Element 4 Bit per Element Output 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
DM74S241N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers DM74S241N
IC BUFFER NON-INVERT 5.25V 20DIP

IC BUFFER NON-INVERT 5.25V 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 252457-DM74S241N DM74S241N-ND DM74S241N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DM74S241N Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Operational Amplifier IC - 687-CLC5633IN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 410 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1316244-74FCT163244CPAG8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.240", 6.10mm Width)
View Details
3 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details