NAND Gate IC 2 Channel 14-MDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252452-DM74S20N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74S20
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF
NAND Gate, S Series, 2-Func, 4-Input, TTL, PDIP14
IC GATE NAND 2CH 4-INP 14DIP Product overview: DM74S20N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S20N can be used for catalog matching and distributor lookup.
IC GATE NAND 2CH 4-INP 14DIP
NAND Gate IC 2 Channel 14-DIP
NAND Gate IC 2 Channel 14-MDIP
IC GATE NAND 2CH 4-INP 14DIP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74S20N-ND | 252452-DM74S20N | DM74S20N | 705-DM74S20N | DM74S20N | DM74S20N | DM74S20N |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74S20N | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Inputs | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 8 ns | 8 ns | 8 ns | ||||
| Low Level Output Current (Sink) | 1 mA | 20 mA | 20 mA |